Status: | Unknown |
---|---|
Series: | 1110 Series |
RoHS: | Unknown |
Prices starting from US$4.25
Product Range | 1110 Series |
---|---|
Inductance | 10µH |
RMS Current (Irms) | 9A |
Saturation Current (Isat) | 9A |
DC Resistance Max | 0.01ohm |
Inductance Tolerance | ± 10% |
Body Material | Ferrite |
Core Material | Ferrite |
HIGH CURRENT CHOKE, 10UH, 9A, 10% | element14 |
High Current Choke, 10Uh, 9A, 10% | Newark Electronics |
Power Inductor, 10 uH, 9 A, 9 A, 10 Milliohm, ± 10% | Avnet America |
Ind0.55x.66x.84in,10uH10%9A, non-shdTH | Bourns 1110-100K-RC | RS Americas |
Power Inductor, 10 uH, 9 A, 9 A, 10 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1110-100K-RC?
Additional datasheets, footprints and schematics for 1110-100K-RC are listed on our Part Details page. You can also find images and similar parts to 1110-100K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1110-100K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1110-100K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1110-100K-RC fall under?
The 1110-100K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1110-100K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1110-100K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 1110-100K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1110-100K-RC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1110-100K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1110-100K-RC often in real-time on the comparison pages.
What if I can't find stock of 1110-100K-RC?
You can fill out our help required form which you can use to request a quote for 1110-100K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.