Status: | Unknown |
---|---|
Series: | 34000 Series |
RoHS: | Compliant |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | Black |
Product Range | 34000 Series |
Kit Contents | Two silver-plated clip contacts |
Termination Method | Screw |
RoHS Compliant | Yes |
Kelvin clip | RS |
Kelvin Clip Set | Newark Electronics |
Accessory, Multimeter, Kelvin clip set, 34401A Multimeter | Keysight Technologies 11062A | RS Americas |
Where can I find additional details, specifications and documents for a 11062A?
Additional datasheets, footprints and schematics for 11062A are listed on our Part Details page. You can also find images and similar parts to 11062A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11062A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11062A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11062A fall under?
The 11062A is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 11062A when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11062A you can contact the distributor directly for product support, shipping queries etc.
Is the 11062A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11062A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for 11062A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11062A often in real-time on the comparison pages.
What if I can't find stock of 11062A?
You can fill out our help required form which you can use to request a quote for 11062A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.