Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backplane Architecture | Mezzanine |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 5 |
Number of Positions | 125 |
Number of Columns | 25 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Length | 5.2mm |
Contact Type | Pin |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Feedthrough Post Length | 3.8mm |
Module Length | 50mm |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | These free board male connectors should not be mated with free board female connectors for card extender applications. When this is required, use the card extender, free board male connectors, Connector has hinge latch for cable connector. |
Packaging Quantity | 11 |
実装方法 | Box |
Packaging Method | Box |
Shielded | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
Sealable | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-Pack/B Ramh.125P |Amp Te Connectivity 1-106014-1 | Newark Electronics |
Connector, Z-Pack/B Ramh.125P | TE Connectivity 1-106014-1 | RS Americas |
Conn Hard Metric M 125 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-106014-1?
Additional datasheets, footprints and schematics for 1-106014-1 are listed on our Part Details page. You can also find images and similar parts to 1-106014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-106014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-106014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-106014-1 fall under?
The 1-106014-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-106014-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-106014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-106014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-106014-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 1-106014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-106014-1 often in real-time on the comparison pages.
What if I can't find stock of 1-106014-1?
You can fill out our help required form which you can use to request a quote for 1-106014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.