Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.21
|
1
in stock
|
Buy Now | |
RS Americas
from US$1.65
|
664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.19
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$6.57
|
8
in stock
|
Buy Now | |
element14
from US$5.79
|
8
in stock
|
Buy Now | |
Farnell
from US$4.81
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$22.88
|
-
|
Buy Now | |
Carlton-Bates
from US$2.85
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 6AWG |
Pitch Spacing | 11.11mm |
Rated Current | 65A |
Rated Voltage | 600V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 1mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | CS TCS TC50 SD50 XSTC A245 A545 A718 Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant: Na |Antex 1106 | Newark Electronics |
TIP, CS, TCS, TC50, SD50, XSTC, 1MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | - |
---|---|
Cleaner Applications | Computers Photocopiers Printers |
Dispensing Method | Can |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 400ml |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 18.5mm |
Product Range | - |
18.5mm Wide, 18mm High Rubber Overmold Two-Shot Control Knob M6 flatted to M4.5 | Davies Molding 1106 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Holder | Transfer Multisort Elektronik |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1106?
Additional datasheets, footprints and schematics for 1106 are listed on our Part Details page. You can also find images and similar parts to 1106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106 fall under?
The 1106 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1106 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106 often in real-time on the comparison pages.
What if I can't find stock of 1106?
You can fill out our help required form which you can use to request a quote for 1106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.