Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Diameter | 8mm |
---|---|
Circumference Max | - |
Product Range | - |
Accessory Type | Encoder |
For Use With | Encoder 4205136 |
No. of Channels | 3Channels |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5V |
Maxon encoder unit | RS |
ENCODER, 3CHANNEL, 500 L, 8MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Smm-E16, 230 V Ac Rohs Compliant: Yes |Metz Connect 110518 | Newark Electronics |
Where can I find additional details, specifications and documents for a 110518?
Additional datasheets, footprints and schematics for 110518 are listed on our Part Details page. You can also find images and similar parts to 110518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110518 fall under?
The 110518 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 110518 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110518 you can contact the distributor directly for product support, shipping queries etc.
Is the 110518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110518 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for 110518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110518 often in real-time on the comparison pages.
What if I can't find stock of 110518?
You can fill out our help required form which you can use to request a quote for 110518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.