Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Dual Beam |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | .38in, 9.77mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 71.12mm, 2.8mm |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 35 |
Packaging Method | Tube |
Connector & Housing Type | Receptacle |
Header Type | Pin Header |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
製品タイプ | Connector |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
050 LOPRO HDR SP 15DP Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-103308-0 | Internal Number: 1-103308-0 | TE Connectivity | TE Store |
AMP-LATCH 50 Position Through-Hole Dual Row Straight Low Profile Pin Header | Future Electronics |
050 Lopro Hdr Sp 15Dp Rohs Compliant: No |Amp Te Connectivity 1-103308-0 | Newark Electronics |
Conn Shrouded Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
LO/PRO STD HDR, 050 LOPRO HDR SP 15DP | TE Connectivity 1-103308-0 | RS Americas |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-103308-0?
Additional datasheets, footprints and schematics for 1-103308-0 are listed on our Part Details page. You can also find images and similar parts to 1-103308-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-103308-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103308-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-103308-0 fall under?
The 1-103308-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-103308-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103308-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-103308-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-103308-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-103308-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-103308-0 often in real-time on the comparison pages.
What if I can't find stock of 1-103308-0?
You can fill out our help required form which you can use to request a quote for 1-103308-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.