11026945-00 Sensors by TE Connectivity

ACCELEROMETER +/-150G SINGLE 40V

Status: Unknown
Series: ACH-01 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.43

Distributor Stock
Logo for Farnell
Farnell
from US$67.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$67.84
-
Buy Now
Logo for element14
element14
from US$59.43
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Supply Voltage Max 40V
Sensor Mounting SMD
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Sensitivity (V/g) 0.009V/g
No. of Axes 1
Product Range ACH-01 Series
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Accelerometer, +/-150G, Single, 40V | Newark Electronics
Accelerometer ±150g 7mV/g to 11mV/g | Avnet America
OPTICAL SENSOR | Richardson RFPD
Accelerometers ACH-01-03 (Coax) | Sager
Accelerometer �150g 7mV/g to 11mV/g | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11026945-00?

Additional datasheets, footprints and schematics for 11026945-00 are listed on our Part Details page. You can also find images and similar parts to 11026945-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11026945-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11026945-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11026945-00 fall under?

The 11026945-00 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors.

Can I view similar or alternative parts?

You can view similar parts to 11026945-00 when available in the Motion Sensors & Position Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11026945-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 11026945-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11026945-00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 11026945-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11026945-00 often in real-time on the comparison pages.

What if I can't find stock of 11026945-00?

You can fill out our help required form which you can use to request a quote for 11026945-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay