Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.72
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
31
in stock
|
Buy Now | |
RS Americas
from US$18.87
|
21
in stock
|
Buy Now | |
element14
from US$5.55
|
3
in stock
|
Buy Now | |
RS
from US$167.46
|
-
|
Buy Now | |
Newark Electronics
from US$65.44
|
-
|
Buy Now | |
Rapid Electronics
from US$1.12
|
-
|
Buy Now | |
Carlton-Bates
from US$2.50
|
-
|
Buy Now | |
Sager
from US$2.10
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 6AWG |
Pitch Spacing | 11.11mm |
Rated Current | 65A |
Rated Voltage | 600V |
Product Range | - |
Deadfront terminal block 65 Amps, 600VAC/DC, 2 poles | Marathon Special Products 1102 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 4.7mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | CS TCS TC50 SD50 XSTC A245 A545 A718 Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TIP, SLOPED, 4.7MM | element14 |
Where can I find additional details, specifications and documents for a 1102?
Additional datasheets, footprints and schematics for 1102 are listed on our Part Details page. You can also find images and similar parts to 1102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1102 fall under?
The 1102 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1102 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1102 you can contact the distributor directly for product support, shipping queries etc.
Is the 1102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1102 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14, Farnell and RS have stock available or on a lead time for 1102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1102 often in real-time on the comparison pages.
What if I can't find stock of 1102?
You can fill out our help required form which you can use to request a quote for 1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.