Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | - |
---|---|
No. of Phases | - |
Power Rating | 5W |
Rotational Speed Max | 7310rpm |
Torque Max | 6.25mN-m |
Product Range | - |
Body Diameter | 22mm |
DC Power | 5W |
External Diameter | 22mm |
External Height | 31.9mm |
External Length / Height | 31.9mm |
No Load Speed | 6646rpm |
Shaft Diameter | 2mm |
Shaft Length | 6.5mm |
Stall Torque | 0.01506N-m |
Voltage Rating V DC | 18V |
DC brushed Motor,9970 rpm,18V,5W,22mm | RS |
Where can I find additional details, specifications and documents for a 110124?
Additional datasheets, footprints and schematics for 110124 are listed on our Part Details page. You can also find images and similar parts to 110124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110124 fall under?
The 110124 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 110124 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110124 you can contact the distributor directly for product support, shipping queries etc.
Is the 110124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110124 have stock available?
Authorised distributors including RS, Farnell and element14 have stock available or on a lead time for 110124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110124 often in real-time on the comparison pages.
What if I can't find stock of 110124?
You can fill out our help required form which you can use to request a quote for 110124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.