Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
119
in stock
|
Buy Now | |
element14
from US$1.35
|
119
in stock
|
Buy Now | |
RS Americas
from US$120.77
|
5
in stock
|
Buy Now | |
Avnet America
from US$32.05
|
-
|
Buy Now | |
Carlton-Bates
from US$33.38
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
Connector Mounting Orientation | In-Line |
Convert From Positions | 2Ways |
Convert To Positions | 2Ways |
Inter Series Connector A | N Coaxial |
Inter Series Connector B | F Coaxial |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sponge |
---|---|
For Use With | Antex ST4 Soldering Iron Stand |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Sponge, For St4 | Newark Electronics |
SPONGE, FOR ST4 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Handle, Lamp, Portable | Carlton-Bates |
Where can I find additional details, specifications and documents for a 11-44?
Additional datasheets, footprints and schematics for 11-44 are listed on our Part Details page. You can also find images and similar parts to 11-44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11-44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11-44 fall under?
The 11-44 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 11-44 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11-44 you can contact the distributor directly for product support, shipping queries etc.
Is the 11-44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11-44 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 11-44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11-44 often in real-time on the comparison pages.
What if I can't find stock of 11-44?
You can fill out our help required form which you can use to request a quote for 11-44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.