Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
10VR6=F7359 S0 Current Rating: 10 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom R Series | 10 A Stud .4 mA | Part Number: 10VR6 | Internal Number: 1-6609032-5 | TE Connectivity | TE Store |
Rfi Power Line Filter, 10A, 700Ua | Newark Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Screw Flange Mount | Avnet America |
Filter, RFI, Power Line, Premium Performance, Dual Stage,120/250V,50-60Hz,10, | TE Connectivity 10VR6 | RS Americas |
Where can I find additional details, specifications and documents for a 10VR6?
Additional datasheets, footprints and schematics for 10VR6 are listed on our Part Details page. You can also find images and similar parts to 10VR6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VR6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VR6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VR6 fall under?
The 10VR6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10VR6 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VR6 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VR6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VR6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10VR6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VR6 often in real-time on the comparison pages.
What if I can't find stock of 10VR6?
You can fill out our help required form which you can use to request a quote for 10VR6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.