Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Forward Voltage VF Max | 570mV |
Operating Temperature Max | 175°C |
RoHS Compliant | No |
Schottky Rectifier, 10A, 45V, D2Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a 10TQ045S?
Additional datasheets, footprints and schematics for 10TQ045S are listed on our Part Details page. You can also find images and similar parts to 10TQ045S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TQ045S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TQ045S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TQ045S fall under?
The 10TQ045S is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 10TQ045S when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TQ045S you can contact the distributor directly for product support, shipping queries etc.
Is the 10TQ045S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TQ045S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10TQ045S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TQ045S often in real-time on the comparison pages.
What if I can't find stock of 10TQ045S?
You can fill out our help required form which you can use to request a quote for 10TQ045S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.