Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
2,727
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
242
in stock
|
Buy Now | |
Rutronik
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
element14
from US$0.88
|
-
|
Buy Now | |
Schukat Electronic
from US$0.89
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 150 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 2000 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 150 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 2.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D3L |
Rated Ripple Current-1 (mArms) | 2000 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 40 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 150 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 2.8 |
Minimum packaging quantity (piece) | 2500 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
150UF 10V 20% D3L/D LOW ESR | TTI Europe |
Capacitor Tantalum TPB Series 10V 150uF | RS |
TPB Series 150 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 150Uf, 10V, 20%, 2917 | Newark Electronics |
TC 150uF 10V 20% Case D 40mOhm | Rutronik |
Tantalum Polymer Capacitor, 150 uF, 10 V, ± 20%, D3L, 40 mohm, 2917 [7343-28 Metric] | Avnet America |
150uF Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPB150ML | RS Americas |
CAP, 150µF, 10V, 20%, 2917 | element14 |
POSCAP TPB 150uF 10V 7,3x4,3x2,8mm | Schukat Electronic |
Tantalum Polymer Capacitor, 150 uF, 10 V, � 20%, D3L, 40 mohm, 2917 [7343-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10TPB150ML?
Additional datasheets, footprints and schematics for 10TPB150ML are listed on our Part Details page. You can also find images and similar parts to 10TPB150ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPB150ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPB150ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPB150ML fall under?
The 10TPB150ML is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPB Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPB150ML when available in the TPB Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPB150ML you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPB150ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPB150ML have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and Rutronik have stock available or on a lead time for 10TPB150ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPB150ML often in real-time on the comparison pages.
What if I can't find stock of 10TPB150ML?
You can fill out our help required form which you can use to request a quote for 10TPB150ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.