Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 220 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 125 |
Permissible Ripple Current (Rms) (mA) | 2400 |
Endurance (h) | 1000 |
Leakage Current (Max.) (μA) | 220 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 125 |
Height (mm) | 2.8 |
Endurance@Temp.-1 | 1000h@125°C |
Size Code | D3L |
Rated Ripple Current-1 (mArms) | 2400 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 220 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 2.8 |
Minimum packaging quantity (piece) | 2500 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Tantalum Capacitors Polymer 220UF 10VDC 20% 0.025Ohm | Future Electronics |
Poscap Tce Series Rohs Compliant: Yes |Panasonic 10TCE220ML | Newark Electronics |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D3L, 25 mohm, 2917 [7343-28 Metric] | Avnet America |
CAP, 220µF, 10V, 20% | element14 |
Where can I find additional details, specifications and documents for a 10TCE220ML?
Additional datasheets, footprints and schematics for 10TCE220ML are listed on our Part Details page. You can also find images and similar parts to 10TCE220ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TCE220ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TCE220ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TCE220ML fall under?
The 10TCE220ML is listed under Capacitors > Polymer Capacitors > POSCAP™ Tantalum-Polymer > TC Series.
Can I view similar or alternative parts?
You can view similar parts to 10TCE220ML when available in the TC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TCE220ML you can contact the distributor directly for product support, shipping queries etc.
Is the 10TCE220ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TCE220ML have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 10TCE220ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TCE220ML often in real-time on the comparison pages.
What if I can't find stock of 10TCE220ML?
You can fill out our help required form which you can use to request a quote for 10TCE220ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.