Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.93
Connector Type | IEC C14 |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Fuse Holder | 1-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
RoHS Compliant | Yes |
10EGS1-1=F8228 Filter Type: Power Entry Module Filter Shield Type: Complete Shield Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 250 µA Leakage Current (Max) (250VAC, 50Hz): 420 µA Power Entry Module Complete Shield Right Angle 250 µA | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 10EGS1-1 | Internal Number: 1609117-7 | TE Connectivity | TE Store |
AC Power Entry Modules 10EGS1-1=F8228 | Rapid Electronics |
Power Entry Module, 10A, 420Ua | Newark Electronics |
Power Entry Module Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet America |
Corcom, Filter, Power Line, 10 A, 250 VAC, 50/60 HZ, One 5 x 20 Fuse Holder | TE Connectivity 10EGS1-1 | RS Americas |
Where can I find additional details, specifications and documents for a 10EGS1-1?
Additional datasheets, footprints and schematics for 10EGS1-1 are listed on our Part Details page. You can also find images and similar parts to 10EGS1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EGS1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EGS1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EGS1-1 fall under?
The 10EGS1-1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10EGS1-1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EGS1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EGS1-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10EGS1-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 10EGS1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EGS1-1 often in real-time on the comparison pages.
What if I can't find stock of 10EGS1-1?
You can fill out our help required form which you can use to request a quote for 10EGS1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.