Status: | Unknown |
---|---|
Series: | GG Series |
RoHS: | Unknown |
Prices starting from US$18.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.71
|
No stock
|
Buy Now | |
TE Store
from US$36.15
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$22.22
|
116
in stock
|
Buy Now | |
RS Americas
from US$20.16
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$24.00
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$26.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$18.83
|
-
|
Buy Now |
Product Range | GG Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (07-Jul-2017) |
10EGG1-2=F8226 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Switch Filter Shield | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 10EGG1-2 | Internal Number: 3-1609115-3 | TE Connectivity | TE Store |
Pwr Entry Conn, Iec 60320 C14, 10A/250V Rohs Compliant: Yes |Corcom Te Connectivity 10EGG1-2 | Newark Electronics |
PWR ENTRY CONN, IEC 60320 C14, 10A/250V | Farnell |
Corcom, Filter, Power Line,10 A,250 VAC,50/60 HZ, Two 5 x 20 Fuse Holders, | TE Connectivity 10EGG1-2 | RS Americas |
AC Power Entry Modules 10A DUAL FUSE | Rapid Electronics |
Power Entry Module Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 10EGG1-2?
Additional datasheets, footprints and schematics for 10EGG1-2 are listed on our Part Details page. You can also find images and similar parts to 10EGG1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EGG1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EGG1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EGG1-2 fall under?
The 10EGG1-2 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10EGG1-2 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EGG1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EGG1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EGG1-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 10EGG1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EGG1-2 often in real-time on the comparison pages.
What if I can't find stock of 10EGG1-2?
You can fill out our help required form which you can use to request a quote for 10EGG1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.