Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Connector Terminals | Quick Connect |
Connector Mounting | Flange Mount |
Product Range | C Series |
Filter Type | Medical |
RoHS Compliant | Yes |
10CHE1 S0=F7838 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: DPST Filter Shield Type: Complete Can Product Orientation: Vertical Power Entry Module DPST Complete Can | Corcom Ch Series Multi-Function Inlet Fi | Part Number: 10CHE1 | Internal Number: 1-6609114-3 | TE Connectivity | TE Store |
Power Entry Module, Receptacle, 10A | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch ST 1 Port | Avnet America |
Filter, 10CHE1 S0=F7838 | TE Connectivity 10CHE1 | RS Americas |
Where can I find additional details, specifications and documents for a 10CHE1.?
Additional datasheets, footprints and schematics for 10CHE1. are listed on our Part Details page. You can also find images and similar parts to 10CHE1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10CHE1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10CHE1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10CHE1. fall under?
The 10CHE1. is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10CHE1. when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10CHE1. you can contact the distributor directly for product support, shipping queries etc.
Is the 10CHE1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10CHE1. have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10CHE1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10CHE1. often in real-time on the comparison pages.
What if I can't find stock of 10CHE1.?
You can fill out our help required form which you can use to request a quote for 10CHE1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.