Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.85
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.67
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.67
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$7.86
|
-
|
Buy Now | |
Avnet America
from US$13.56
|
-
|
Buy Now | |
RS Americas
from US$13.37
|
-
|
Buy Now | |
element14
from US$8.10
|
-
|
Buy Now | |
TE Store
from US$16.51
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 350µH |
Leakage Current Max | 380µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
1-6609006-6 10EJS1=F8031 | Heilind Electronics |
10Ejs1=F8031 |Corcom Te Connectivity 10EJS1 | Newark Electronics |
COST-EFFECTIVE MEDIUM PERFORMANCE POWER INLET FILTER | Avnet America |
Filter, 10EJS1=F8031 | TE Connectivity 10EJS1 | RS Americas |
FILTER, EMI, 10A, 380UA, 250VAC | element14 |
Special Order: 10EJS1=F8031 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 220 µA Leakage Current (Max) (250VAC, 50Hz): 380 µA Current Rating: 10 A Power Line Right Angle 220 µA 380 µA | Iec Filtered Inlets & Corcom Eej Series | Part Number: 10EJS1 | Internal Number: 1-6609006-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 10EJS1?
Additional datasheets, footprints and schematics for 10EJS1 are listed on our Part Details page. You can also find images and similar parts to 10EJS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EJS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EJS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EJS1 fall under?
The 10EJS1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EJS1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EJS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EJS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EJS1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10EJS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EJS1 often in real-time on the comparison pages.
What if I can't find stock of 10EJS1?
You can fill out our help required form which you can use to request a quote for 10EJS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.