109D686X9060F2 Capacitors by Vishay Intertechnology

TANTALUM CAPACITOR, 68UF, 60V, 3 OHM, 0.1, AXIAL

Status: Unknown
Series: 109D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.79

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$39.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$38.79
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 60V
Product Range 109D Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Operating Temperature Min -55°C
RoHS Compliant No

Alternative Descriptions

Tantalum Capacitors Wet 68uF 60V 10%( 7.92 X 20.22mm) Axial 3 Ohm 125C Tray | Future Electronics
Cap Tant Wet 68uF 60V 10% (7.92 X 20.22mm) Axial 3 Ohm 125°C Plastic Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109D686X9060F2?

Additional datasheets, footprints and schematics for 109D686X9060F2 are listed on our Part Details page. You can also find images and similar parts to 109D686X9060F2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109D686X9060F2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109D686X9060F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109D686X9060F2 fall under?

The 109D686X9060F2 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 109D686X9060F2 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109D686X9060F2 you can contact the distributor directly for product support, shipping queries etc.

Is the 109D686X9060F2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109D686X9060F2 have stock available?

Authorised distributors including Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 109D686X9060F2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109D686X9060F2 often in real-time on the comparison pages.

What if I can't find stock of 109D686X9060F2?

You can fill out our help required form which you can use to request a quote for 109D686X9060F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay