Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | - |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 160mm |
External Depth | 40mm |
Flow Rate - Metric | 1.62m³/min |
Flow Rate - Imperial | 57.2cu.ft/min |
Noise Rating | 55dBA |
BLOWER, 160X40MM, 24VDC, 57.2CFM, 55DBA | element14 |
Centrifugal Blower, 24 VDC, 14.88 w, 57.2 CFM, 160mm sq. | Carlton-Bates |
Blowers & Centrifugal Fans DC Blower, 160x40mm, 24VDC, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 109BG24HC1?
Additional datasheets, footprints and schematics for 109BG24HC1 are listed on our Part Details page. You can also find images and similar parts to 109BG24HC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109BG24HC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109BG24HC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109BG24HC1 fall under?
The 109BG24HC1 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 109BG24HC1 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109BG24HC1 you can contact the distributor directly for product support, shipping queries etc.
Is the 109BG24HC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109BG24HC1 have stock available?
Authorised distributors including Chip One Stop, element14, Carlton-Bates and Sager have stock available or on a lead time for 109BG24HC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109BG24HC1 often in real-time on the comparison pages.
What if I can't find stock of 109BG24HC1?
You can fill out our help required form which you can use to request a quote for 109BG24HC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.