Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$553.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$553.34
|
No stock
|
Buy Now |
Diameter | 1.75mm |
---|---|
Filament Colour | White |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | 260°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
177D-- 0-1500 Watts 2.5 Rect |Simpson 10910 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 10910?
Additional datasheets, footprints and schematics for 10910 are listed on our Part Details page. You can also find images and similar parts to 10910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10910 fall under?
The 10910 is listed under FILAMENTIVE Parts.
Can I view similar or alternative parts?
You can view similar parts to 10910 when available in the FILAMENTIVE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10910 you can contact the distributor directly for product support, shipping queries etc.
Is the 10910 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10910 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10910 often in real-time on the comparison pages.
What if I can't find stock of 10910?
You can fill out our help required form which you can use to request a quote for 10910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.