Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.11
|
No stock
|
Buy Now | |
RS Americas
from US$1.46
|
5,302
in stock
|
Buy Now | |
Newark Electronics
from US$6.50
|
28
in stock
|
Buy Now | |
element14
from US$11.35
|
28
in stock
|
Buy Now | |
Farnell
from US$6.63
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.50
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
169
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
39
in stock
|
Buy Now | |
Sager
from US$10.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Stud |
Product Range | - |
Banana Jack Uninsulated Thread 1/4-32 Length 1/2in Brass/Nickel | Abbatron / HH Smith 109 | RS Americas |
Banana Jack, Stud | Newark Electronics |
BANANA JACK, STUD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Cyanoacrylate |
---|---|
Adhesive Colour | Transparent |
Dispensing Method | Bottle |
Weight | 8oz |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Cut-out Cover |
---|---|
For Use With | 1 in. x 1/2 in. Panel Cutouts |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Enclosure Material | Plastic |
RoHS Compliant | Yes |
DB-25 Connector Cut-Off 9 Covers, Pins D-SUB Connector | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Fittings & Accessories | Sager |
Where can I find additional details, specifications and documents for a 109?
Additional datasheets, footprints and schematics for 109 are listed on our Part Details page. You can also find images and similar parts to 109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109 fall under?
The 109 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 109 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109 you can contact the distributor directly for product support, shipping queries etc.
Is the 109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109 often in real-time on the comparison pages.
What if I can't find stock of 109?
You can fill out our help required form which you can use to request a quote for 109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.