Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 7kV |
Contact Plating | Tin Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Product Range | - |
Colour | Black |
Banana Jack, 15A, Solder, Black | Newark Electronics |
BANANA JACK, 15A, SOLDER, BLACK | element14 |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 108-2303-801?
Additional datasheets, footprints and schematics for 108-2303-801 are listed on our Part Details page. You can also find images and similar parts to 108-2303-801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108-2303-801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108-2303-801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108-2303-801 fall under?
The 108-2303-801 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 108-2303-801 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108-2303-801 you can contact the distributor directly for product support, shipping queries etc.
Is the 108-2303-801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108-2303-801 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 108-2303-801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108-2303-801 often in real-time on the comparison pages.
What if I can't find stock of 108-2303-801?
You can fill out our help required form which you can use to request a quote for 108-2303-801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.