Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 230VAC |
Current Rating | 16A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Screw |
Voltage Rating VAC | 240V |
Earthing contact rubber plug 230 V/16 A IP44This text is machine translated. | Conrad |
Connector, Plug, 16A | Newark Electronics |
PLUG, SCHUTZKONTAKT, RUBBER, BLACK | element14 |
Where can I find additional details, specifications and documents for a 1082040?
Additional datasheets, footprints and schematics for 1082040 are listed on our Part Details page. You can also find images and similar parts to 1082040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1082040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1082040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1082040 fall under?
The 1082040 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1082040 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1082040 you can contact the distributor directly for product support, shipping queries etc.
Is the 1082040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1082040 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1082040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1082040 often in real-time on the comparison pages.
What if I can't find stock of 1082040?
You can fill out our help required form which you can use to request a quote for 1082040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.