Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
10,603
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
8,315
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
2,304
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
1,940
in stock
|
Buy Now | |
element14
from US$1.30
|
257
in stock
|
Buy Now | |
Avnet America
-
|
4,740
in stock
|
Buy Now | |
Richardson RFPD
from US$0.59
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 7kV |
Contact Plating | Tin Plated Contacts |
Connector Colour | White |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | 4mm Banana |
Contact Termination | Solder |
Banana Jack, 15A, Solder, White | Newark Electronics |
BANANA JACK, 15A, SOLDER, WHITE | element14 |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 108-0901-001?
Additional datasheets, footprints and schematics for 108-0901-001 are listed on our Part Details page. You can also find images and similar parts to 108-0901-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108-0901-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108-0901-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108-0901-001 fall under?
The 108-0901-001 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 108-0901-001 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108-0901-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 108-0901-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108-0901-001 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and element14 have stock available or on a lead time for 108-0901-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108-0901-001 often in real-time on the comparison pages.
What if I can't find stock of 108-0901-001?
You can fill out our help required form which you can use to request a quote for 108-0901-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.