Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Contact Plating | Silver Plated Contacts |
Contact Material | Brass |
Contact Termination Type | Through Hole |
RoHS Compliant | Yes |
Banana Plug, 15A, Rivet | Newark Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 108-0754-001.?
Additional datasheets, footprints and schematics for 108-0754-001. are listed on our Part Details page. You can also find images and similar parts to 108-0754-001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108-0754-001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108-0754-001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108-0754-001. fall under?
The 108-0754-001. is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 108-0754-001. when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108-0754-001. you can contact the distributor directly for product support, shipping queries etc.
Is the 108-0754-001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108-0754-001. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 108-0754-001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108-0754-001. often in real-time on the comparison pages.
What if I can't find stock of 108-0754-001.?
You can fill out our help required form which you can use to request a quote for 108-0754-001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.