Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.70
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.22
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.22
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$3.49
|
-
|
Buy Now | |
element14
from US$3.54
|
-
|
Buy Now | |
Richardson RFPD
from US$2.69
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Solder |
Conn, Banana, Jack, 15A, Solder | Newark Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 108-0740-102?
Additional datasheets, footprints and schematics for 108-0740-102 are listed on our Part Details page. You can also find images and similar parts to 108-0740-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108-0740-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108-0740-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108-0740-102 fall under?
The 108-0740-102 is listed under Cinch Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 108-0740-102 when available in the Cinch Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108-0740-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 108-0740-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108-0740-102 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 108-0740-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108-0740-102 often in real-time on the comparison pages.
What if I can't find stock of 108-0740-102?
You can fill out our help required form which you can use to request a quote for 108-0740-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.