Status: | Unknown |
---|---|
Series: | MAB Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Product Range | MAB Series |
Voltage Rating | 500V |
Capacitor Terminals | Radial Leaded |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 35V/µs |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Case Style | - |
Height | 30mm |
Diameter | - |
Stud Size - Metric | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
CAP, 10µF, 500V, 10%, PP | element14 |
Capacitor Polypropylene Pp Film 10Uf, 475V, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 106MABA03KJS?
Additional datasheets, footprints and schematics for 106MABA03KJS are listed on our Part Details page. You can also find images and similar parts to 106MABA03KJS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106MABA03KJS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106MABA03KJS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106MABA03KJS fall under?
The 106MABA03KJS is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 106MABA03KJS when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106MABA03KJS you can contact the distributor directly for product support, shipping queries etc.
Is the 106MABA03KJS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106MABA03KJS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 106MABA03KJS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106MABA03KJS often in real-time on the comparison pages.
What if I can't find stock of 106MABA03KJS?
You can fill out our help required form which you can use to request a quote for 106MABA03KJS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.