Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3652-1201-02 |
Prices starting from US$41.52
Body Material | Stainless Steel |
---|---|
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .75in, 19.05mm |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Panel Mount Feature Type | Square Flange |
Detent | Without |
Connector Mounting Type | Panel |
Panel Attachment Style | Front Mount |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 11GHz |
Grade | Commercial |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Package |
Packaging Method | Package |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
RF Interface | N Type |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors N ST JCK-REC 4HF PST | Rapid Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
3652 1201 02 |Amp Te Connectivity 1058644-1 | Newark Electronics |
Conn Type N RCP 0Hz to 11GHz 50Ohm Solder ST Panel Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | N Series |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Panel Mount |
Product Range | N Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1058644-1?
Additional datasheets, footprints and schematics for 1058644-1 are listed on our Part Details page. You can also find images and similar parts to 1058644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1058644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1058644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1058644-1 fall under?
The 1058644-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1058644-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1058644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1058644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1058644-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for 1058644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1058644-1 often in real-time on the comparison pages.
What if I can't find stock of 1058644-1?
You can fill out our help required form which you can use to request a quote for 1058644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.