Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2098-5065-54 |
Prices starting from US$298.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$423.01
|
9
in stock
|
Buy Now | |
Powell Electronics
from US$383.25
|
44
in stock
|
Buy Now | |
Avnet America
from US$363.68
|
11
in stock
|
Buy Now | |
element14
from US$450.05
|
10
in stock
|
Buy Now | |
Farnell
from US$674.31
|
10
in stock
|
Buy Now | |
RS Americas
from US$382.54
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$762.66
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$397.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$536.35
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$460.35
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$375.50
|
-
|
Buy Now | |
Future Electronics
from US$422.29
|
-
|
Buy Now | |
Boersig
from US$535.73
|
-
|
Buy Now | |
Richardson RFPD
from US$298.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Tool Type | Installation Tool |
Power Type | Manual |
Torque Wrenches Are Used To Properly Install Or Disassemble The Connectors | Avnet America |
TORQUE WRENCH, 7.9MM, 8IN-LB, SMA CONN | element14 |
Wrench | RS |
Wrench, Torque, 5/16in. (7.9 mm), AlloySteel, For SMA (OSM) Connectors | TE Connectivity 1055419-1 | RS Americas |
TE Connectivity - AMP Portable Crimp ToolsTORQUE WRENCH | Distrelec |
TORQUE WRENCH | Heilind Electronics |
Wrench, Torque, 7.9Mm, 8In-Lb | Newark Electronics |
INTERCONNECT TOOL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 105 |
RoHS: | Unknown |
Torque Range ft-lb | - |
---|---|
Torque Range N-m | - |
Drive Size - Metric | 7.9mm |
Drive Size - Imperial | - |
Overall Length | 177mm |
Product Range | Te Connectivity / Amp 105 |
Where can I find additional details, specifications and documents for a 1055419-1?
Additional datasheets, footprints and schematics for 1055419-1 are listed on our Part Details page. You can also find images and similar parts to 1055419-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1055419-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1055419-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1055419-1 fall under?
The 1055419-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1055419-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1055419-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1055419-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1055419-1 have stock available?
Authorised distributors including Powell Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for 1055419-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1055419-1 often in real-time on the comparison pages.
What if I can't find stock of 1055419-1?
You can fill out our help required form which you can use to request a quote for 1055419-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.