Status: | Unknown |
---|---|
Series: | 105455 Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
3,215
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
7,800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
5,850
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
1,300
in stock
|
Buy Now | |
element14
from US$1.28
|
1,300
in stock
|
Buy Now | |
Farnell
from US$1.22
|
1,300
in stock
|
Buy Now | |
Rutronik
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105455 Series |
SVHC | No SVHC (15-Jan-2019) |
Conn USB Type C RCP 24 POS 0.5mm Solder RA SMD 24 Terminal 2 Port Emboss T/R | Avnet America |
TYPE C USB RECEPTACLE M-MOUNT GENERAL | Heilind Electronics |
USB C Connector | RS |
Usb Conn, 3.1Type C, R/A Rcpt, 24Pos Rohs Compliant: Yes |Molex 105455-0101 | Newark Electronics |
USB CONN, 3.1TYPE C, R/A RCPT, 24POS | element14 |
USB TYP C RECEPTACLE SHIELDED | Rutronik |
USB Shielded I/O Receptacle, Type C, Right Angle, 40G, 20V, 5A, 24 Circuit | Molex Incorporated 105455-0101 | RS Americas |
USB3.1 TYPE C RCPT MID MNT | TTI Europe |
Where can I find additional details, specifications and documents for a 105455-0101?
Additional datasheets, footprints and schematics for 105455-0101 are listed on our Part Details page. You can also find images and similar parts to 105455-0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105455-0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105455-0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105455-0101 fall under?
The 105455-0101 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 105455-0101 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105455-0101 you can contact the distributor directly for product support, shipping queries etc.
Is the 105455-0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105455-0101 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 105455-0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105455-0101 often in real-time on the comparison pages.
What if I can't find stock of 105455-0101?
You can fill out our help required form which you can use to request a quote for 105455-0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.