Status: | Unknown |
---|---|
Series: | 105450 Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
10,390
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
83,200
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
42,900
in stock
|
Buy Now | |
Farnell
from US$1.57
|
19,500
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
16,900
in stock
|
Buy Now | |
element14
from US$1.39
|
11,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
8,451
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
6,500
in stock
|
Buy Now | |
CoreStaff
from US$0.72
|
5,477
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
4,593
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
1,950
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
1,687
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
518
in stock
|
Buy Now | |
Avnet Asia
-
|
39,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,700
in stock
|
Buy Now | |
Sager
from US$1.29
|
-
|
Buy Now |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105450 Series |
SVHC | No SVHC (15-Jan-2019) |
USB3.1 TYPE C RECEPTACLE | TTI Europe |
USB CONN, 3.1 TYPE C, R/A PLUG, 24POS | Farnell |
Conn USB Type C Receptacle 24 POS 0.5mm RA SMD Single Port Emboss T/R | Avnet America |
USB CONN, 3.1, TYPE C, RCPT, 24POS, SMT | element14 |
USB C right angle SMD receptacle | RS |
Usb Conn, 3.1, Usb Type C, Rcpt, Surface | Newark Electronics |
USB TYP C RECEPTACLE SHIELDED | Rutronik |
USB Shielded I/O Receptacle, Type C, Right Angle, Surface Mount, Gold over Nickel | Molex Incorporated 105450-0101 | RS Americas |
TYPE C USB RECPETACLE TOP MOUN TOP MOUNT | Heilind Electronics |
Molex USB Connector, Socket, USB-C 3.1, Right Angle, Positions - 24 | Distrelec |
Socket | Transfer Multisort Elektronik |
USB Connectors USB REC RA SMT AU | Sager |
Where can I find additional details, specifications and documents for a 105450-0101?
Additional datasheets, footprints and schematics for 105450-0101 are listed on our Part Details page. You can also find images and similar parts to 105450-0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105450-0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105450-0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105450-0101 fall under?
The 105450-0101 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105450-0101 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105450-0101 you can contact the distributor directly for product support, shipping queries etc.
Is the 105450-0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105450-0101 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Farnell, Avnet America and element14 have stock available or on a lead time for 105450-0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105450-0101 often in real-time on the comparison pages.
What if I can't find stock of 105450-0101?
You can fill out our help required form which you can use to request a quote for 105450-0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.