Status: | Unknown |
---|---|
Series: | 105444 Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
1,505
in stock
|
Buy Now | |
TTI Europe
from US$1.36
|
6,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.76
|
4,219
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
1,459
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.76
|
1,406
in stock
|
Buy Now | |
Farnell
from US$1.81
|
750
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
465
in stock
|
Buy Now | |
RS Americas
from US$1.04
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
68
in stock
|
Buy Now | |
element14
from US$1.80
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
15
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Plug |
No. of Positions | 22Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105444 Series |
SVHC | No SVHC (15-Jan-2019) |
USB3.1 TYPE C PLUG CONNECTOR | TTI Europe |
TYPE C PLUG CONNECTOR | Heilind Electronics |
USB C right angle surface mount plug | RS |
USB CONN, 3.1 TYPE C, R/A PLUG, 22POS | Farnell |
Molex USB Connector, Plug, USB-C 3.1, Right Angle, Positions - 22 | Distrelec |
USB Shielded I/O Plug, Type C, Right Angle, Surface Mount, 0.76um Gold Plating | Molex Incorporated 105444-0001 | RS Americas |
Usb Conn, 3.1, Usb Type C, Plug, Surface | Newark Electronics |
USB CONN, 3.1, USB TYPE C, PLUG, SURFACE | element14 |
Plug | Transfer Multisort Elektronik |
Conn USB Type C PL 22 POS 0.5mm Solder RA SMD 22 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 105444-0001?
Additional datasheets, footprints and schematics for 105444-0001 are listed on our Part Details page. You can also find images and similar parts to 105444-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105444-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105444-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105444-0001 fall under?
The 105444-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 105444-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105444-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105444-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105444-0001 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 105444-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105444-0001 often in real-time on the comparison pages.
What if I can't find stock of 105444-0001?
You can fill out our help required form which you can use to request a quote for 105444-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.