Status: | Unknown |
---|---|
Series: | 105443 Series |
RoHS: | Unknown |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105443 Series |
SVHC | No SVHC (07-Jul-2017) |
Micro-USB B Receptacle, without Flange, Surface Mount, Waterproof, Lead-Free | Molex Incorporated 105443-1101 | RS Americas |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
Conn Micro USB Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 105443-1101?
Additional datasheets, footprints and schematics for 105443-1101 are listed on our Part Details page. You can also find images and similar parts to 105443-1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105443-1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105443-1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105443-1101 fall under?
The 105443-1101 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105443-1101 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105443-1101 you can contact the distributor directly for product support, shipping queries etc.
Is the 105443-1101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105443-1101 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 105443-1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105443-1101 often in real-time on the comparison pages.
What if I can't find stock of 105443-1101?
You can fill out our help required form which you can use to request a quote for 105443-1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.