Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2070-5068-02 |
Body Plating Finish | Passivated |
---|---|
Body Material | Stainless Steel |
Body Style | Straight |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Length | .601in, 15.27mm |
Insulation Resistance | 5000MΩ |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Panel Mount | With |
Panel Mount Feature Type | Screw Mount |
Dielectric Material | TFE Fluorocarbon |
Comment | Designed for .125 [3.18] thick Stripline. |
RF Connector Type | SMA |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
TE | RS Americas |
2070 5068 02 Rohs Compliant: Yes |Amp Te Connectivity 1053465-1 | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Thru-Hole Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1053465-1?
Additional datasheets, footprints and schematics for 1053465-1 are listed on our Part Details page. You can also find images and similar parts to 1053465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053465-1 fall under?
The 1053465-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Launchers.
Can I view similar or alternative parts?
You can view similar parts to 1053465-1 when available in the RF Connector Launchers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053465-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 1053465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053465-1 often in real-time on the comparison pages.
What if I can't find stock of 1053465-1?
You can fill out our help required form which you can use to request a quote for 1053465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.