Status: | Unknown |
---|---|
Series: | 105263 Series |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.36
|
346
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.98
|
1,045
in stock
|
Buy Now | |
Distrelec
from US$5.04
|
762
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
36
in stock
|
Buy Now | |
element14
from US$4.21
|
36
in stock
|
Buy Now | |
Farnell
from US$4.78
|
36
in stock
|
Buy Now | |
Rutronik
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$6.56
|
-
|
Buy Now | |
TTI Europe
from US$3.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Cellular / 3G |
---|---|
Frequency Min | 2.5GHz |
Frequency Max | 2.69GHz |
Antenna Mounting | Adhesive |
Gain | 3dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 105263 Series |
SVHC | No SVHC (07-Jul-2017) |
Antenna Applications | GSM Mobile Phones |
Antenna | Transfer Multisort Elektronik |
Molex Antennas CELLULAR 6 BAND ANTENNA 150MM | Distrelec |
Cellular 6 band antenna 150mm | RS |
Antenna, Cellular, 6 Band, 150Mm Cable | Newark Electronics |
ANTENNA, CELLULAR, 6 BAND, 150MM CABLE | element14 |
PCB Ant. GSM/UMTS/LTE 15cm U.FL | Rutronik |
Antenna Multi Band 3dB Gain 2690MHz Adhesive Mount Tray | Avnet America |
Cellular 6 band antenna 150mm | Molex Incorporated 105263-0002 | RS Americas |
CELLULAR 6 BAND ANTENNA 1 | TTI Europe |
Where can I find additional details, specifications and documents for a 105263-0002?
Additional datasheets, footprints and schematics for 105263-0002 are listed on our Part Details page. You can also find images and similar parts to 105263-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105263-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105263-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105263-0002 fall under?
The 105263-0002 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 105263-0002 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105263-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 105263-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105263-0002 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 105263-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105263-0002 often in real-time on the comparison pages.
What if I can't find stock of 105263-0002?
You can fill out our help required form which you can use to request a quote for 105263-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.