Status: | Unknown |
---|---|
Series: | 105164 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
760
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
18,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
16,900
in stock
|
Buy Now | |
Farnell
from US$0.59
|
9,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
7,800
in stock
|
Buy Now | |
element14
from US$0.72
|
6,058
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
5,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,300
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
535
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
456
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
353
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,600
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105164 Series |
SVHC | No SVHC (15-Jan-2019) |
05P MICRO USB B TOP MOUNT SMT | Rutronik |
USB CONN, 2.0 TYPE B, R/A RCPT, 5POS | Farnell |
MICRO USB B RECEPTACLE TOP MOUNT | Heilind Electronics |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
Conn USB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port | Avnet America |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
uUSB B Rec TopMt Flangeles TH/SMT 0.80 | RS |
uUSB B Rec TopMt Flangeles TH/SMT 0.80 | Molex Incorporated 105164-0001 | RS Americas |
Molex Micro USB-B without Flange, Socket, Micro USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Socket | Transfer Multisort Elektronik |
UUSB B REC TOPMT FLANGELES | TTI Europe |
Where can I find additional details, specifications and documents for a 105164-0001?
Additional datasheets, footprints and schematics for 105164-0001 are listed on our Part Details page. You can also find images and similar parts to 105164-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105164-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105164-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105164-0001 fall under?
The 105164-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105164-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105164-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105164-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105164-0001 have stock available?
Authorised distributors including Rutronik, Chip One Stop, Farnell, Heilind Electronics and element14 have stock available or on a lead time for 105164-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105164-0001 often in real-time on the comparison pages.
What if I can't find stock of 105164-0001?
You can fill out our help required form which you can use to request a quote for 105164-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.