Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.67
USB CONNECTOR TYPE | MICRO USB TYPE B |
---|---|
USB STANDARD | USB 2.0 |
GENDER | RECEPTACLE |
NO. OF POSITIONS | 5WAYS |
CONNECTOR MOUNTING | SURFACE MOUNT |
ORIENTATION | VERTICAL |
CONTACT MATERIAL | COPPER ALLOY |
RoHS Compliant | YES |
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt Rohs Compliant: Yes |Molex 105133-0021 | Newark Electronics |
Conn Micro USB Type B RCP 5 POS 0.65mm Solder ST SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
uUSB B Rec Vertical Flange TH 7.80 2.30 | Molex Incorporated 105133-0021 | RS Americas |
MICRO USB B RECEPTACLE | TTI Europe |
Where can I find additional details, specifications and documents for a 105133-0021?
Additional datasheets, footprints and schematics for 105133-0021 are listed on our Part Details page. You can also find images and similar parts to 105133-0021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105133-0021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105133-0021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105133-0021 fall under?
The 105133-0021 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105133-0021 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105133-0021 you can contact the distributor directly for product support, shipping queries etc.
Is the 105133-0021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105133-0021 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 105133-0021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105133-0021 often in real-time on the comparison pages.
What if I can't find stock of 105133-0021?
You can fill out our help required form which you can use to request a quote for 105133-0021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.