Status: | Unknown |
---|---|
Series: | 105133 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
330
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
38,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
35,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
11,490
in stock
|
Buy Now | |
element14
from US$1.11
|
11,168
in stock
|
Buy Now | |
Farnell
from US$0.84
|
11,168
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
6,500
in stock
|
Buy Now | |
Sager
from US$0.50
|
6,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
2,595
in stock
|
Buy Now | |
CoreStaff
from US$0.54
|
696
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
585
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
52,500
in stock
|
Buy Now | |
Avnet Asia
-
|
30,000
in stock
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105133 Series |
SVHC | No SVHC (15-Jan-2019) |
MICRO USB B RECEPTACLE SMT | TTI Europe |
UUSB B REC VERTICAL FLANG 6.70 2.30 | Heilind Electronics |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
05P MICRO USB B STRAIGHT SMT | Rutronik |
Conn Micro USB Type B Receptacle 5 POS 0.65mm ST SMD 1 Port | Avnet America |
USB Connectors MICRO USB B REC VT | Sager |
Socket | Transfer Multisort Elektronik |
Molex USB Connector, Socket, Micro USB-B 2.0, Straight, Positions - 5 | Distrelec |
Vertical SMT Type B Micro USB Connector Socket, 30 V ac, 1.8A 105133 | Molex Incorporated 105133-0011 | RS Americas |
Type B Micro-USB SMT PCB receptacle | RS |
Where can I find additional details, specifications and documents for a 105133-0011?
Additional datasheets, footprints and schematics for 105133-0011 are listed on our Part Details page. You can also find images and similar parts to 105133-0011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105133-0011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105133-0011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105133-0011 fall under?
The 105133-0011 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105133-0011 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105133-0011 you can contact the distributor directly for product support, shipping queries etc.
Is the 105133-0011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105133-0011 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 105133-0011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105133-0011 often in real-time on the comparison pages.
What if I can't find stock of 105133-0011?
You can fill out our help required form which you can use to request a quote for 105133-0011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.