Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
27,000
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
25,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
7,875
in stock
|
Buy Now | |
element14
from US$0.84
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,990
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
2,625
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Positions |
Connector Mounting | Surface Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Conn Micro USB Type B RCP 5 POS 0.65mm Solder ST SMD 5 Terminal 1Port Emboss T/R | Avnet America |
MICRO USB B RECEPTACLE SMT | TTI Europe |
MICRO-USB B RECEPTACLE 1.70MM, VERTICAL, SURFACE MOUNT, LEAD- | Heilind Electronics |
MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT | element14 |
Usb Conn, 2.0 Micro Type B, Rcpt, Smd | Newark Electronics |
Molex Micro-USB B Receptacle Vertical SMD 6.70mm Height 1.70mm Solder Tabs Lead-Free | Distrelec |
Where can I find additional details, specifications and documents for a 105133-0002?
Additional datasheets, footprints and schematics for 105133-0002 are listed on our Part Details page. You can also find images and similar parts to 105133-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105133-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105133-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105133-0002 fall under?
The 105133-0002 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105133-0002 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105133-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 105133-0002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105133-0002 have stock available?
Authorised distributors including Avnet America, TTI Europe, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 105133-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105133-0002 often in real-time on the comparison pages.
What if I can't find stock of 105133-0002?
You can fill out our help required form which you can use to request a quote for 105133-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.