Status: | Unknown |
---|---|
Series: | 105133 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
47,500
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
29,500
in stock
|
Buy Now | |
Farnell
from US$0.78
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
15,500
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
12,500
in stock
|
Buy Now | |
element14
from US$0.93
|
7,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
7,409
in stock
|
Buy Now | |
CoreStaff
from US$0.55
|
5,270
in stock
|
Buy Now | |
Sager
from US$0.50
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.67
|
3,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.67
|
787
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
428
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
43,000
in stock
|
Buy Now | |
Avnet Asia
-
|
30,000
in stock
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105133 Series |
SVHC | No SVHC (15-Jan-2019) |
05P MICRO USB B GOLD SMT FEMALE | Rutronik |
MICRO USB CONN, 2.0 TYPE B, RCPT, 5POS | Farnell |
Conn Micro USB Type B Receptacle 5 POS 0.65mm ST SMD 1 Port | Avnet America |
MICRO USB B RECEPTACLE | TTI Europe |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
USB Connectors MICRO USB B REC VT | Sager |
MICRO KUSB B REC VERTICAL TYPE | Heilind Electronics |
Molex USB Connector, Socket, Micro USB-B 2.0, Straight, Positions - 5 | Distrelec |
Micro-USB B SMT vertical receptacle | RS |
uUSB B Rec Vertical Flange TH 6.70 2.30 | Molex Incorporated 105133-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 105133-0001?
Additional datasheets, footprints and schematics for 105133-0001 are listed on our Part Details page. You can also find images and similar parts to 105133-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105133-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105133-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105133-0001 fall under?
The 105133-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105133-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105133-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105133-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105133-0001 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Farnell, Avnet America and TTI Europe have stock available or on a lead time for 105133-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105133-0001 often in real-time on the comparison pages.
What if I can't find stock of 105133-0001?
You can fill out our help required form which you can use to request a quote for 105133-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.