Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.94
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$24.49
|
250
in stock
|
Buy Now | |
element14
from US$29.04
|
250
in stock
|
Buy Now | |
Avnet America
from US$18.97
|
-
|
Buy Now | |
RS Americas
from US$21.46
|
-
|
Buy Now | |
TTI Europe
from US$24.79
|
-
|
Buy Now | |
Richardson RFPD
from US$16.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Product Length | 19.3mm, .76in |
Impedance | 50Ω |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
Operating Frequency | 18GHz |
Grade | Military |
Dielectric Material | PTFE |
Lockwasher Material | Phosphor Bronze |
Gasket Material | Silicone Rubber |
Lockwasher Plating Finish | Plated |
Lockwasher Plating Material | Gold |
Mounting Nut Material | Stainless Steel |
Packaging Method | Bag |
実装方法 | Bag |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Cable Type | RG 405 Semi-Rigid |
Rf Conn, Sma Jack, 50 Ohm, Cable Rohs Compliant: Yes |Amp Te Connectivity 1051018-1 | Newark Electronics |
RF CONN, SMA JACK, 50 OHM, CABLE | element14 |
RF / Coaxial Connector, SMA Coaxial, Straight Bulkhead Jack, Solder, 50 ohm | Avnet America |
Straight 50Ohms Cable Mount SMA Connector, jack, Solder Termination RG405 | TE Connectivity 1051018-1 | RS Americas |
SMA ST CBL-JCK BHD CLM M-AU | TTI Europe |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1051018-1?
Additional datasheets, footprints and schematics for 1051018-1 are listed on our Part Details page. You can also find images and similar parts to 1051018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051018-1 fall under?
The 1051018-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1051018-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051018-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1051018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051018-1 often in real-time on the comparison pages.
What if I can't find stock of 1051018-1?
You can fill out our help required form which you can use to request a quote for 1051018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.