Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 16A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 9.5mm |
Contact Termination | Screw |
Voltage Rating VAC | 250V |
Wire Area Size | 1.5mm² |
SOCKET, SCHUKO, FREE | Farnell |
Connector, Schuko, Socket, 16A | Newark Electronics |
Where can I find additional details, specifications and documents for a 1050T?
Additional datasheets, footprints and schematics for 1050T are listed on our Part Details page. You can also find images and similar parts to 1050T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050T fall under?
The 1050T is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050T when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050T you can contact the distributor directly for product support, shipping queries etc.
Is the 1050T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1050T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050T often in real-time on the comparison pages.
What if I can't find stock of 1050T?
You can fill out our help required form which you can use to request a quote for 1050T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.