Status: | Unknown |
---|---|
Series: | 105057 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
1,010
in stock
|
Buy Now | |
Sager
from US$0.53
|
9,901
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
9,072
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,968
in stock
|
Buy Now | |
element14
from US$0.72
|
2,968
in stock
|
Buy Now | |
Farnell
from US$0.81
|
2,968
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
2,863
in stock
|
Buy Now | |
CoreStaff
from US$1.63
|
1,736
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
1,090
in stock
|
Buy Now | |
Rutronik
from US$0.62
|
672
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
296
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
225
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
81
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,456
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105057 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Connector Type | USB A |
Contact Termination | Solder |
Contact Termination Type | Solder |
No. of Contacts | 4Contacts |
Termination Method | Solder |
USB Connectors USB REC 4P UPRIGHT TYPE A | Sager |
USB I/O RECEPT.VERTICAL TYPE A | TTI Europe |
Usb Conn, 2.0, Usb Type A, Rcpt, Tht | Newark Electronics |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
Conn USB Type A RCP 4 POS 2mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Molex USB Type A, Socket, USB-A 2.0, Straight, Positions - 4 | Distrelec |
Type A 2.0mm shielded USB PCB receptacle | RS |
USB TYP A STRAIGHT KINKED GOLD | Rutronik |
Socket | Transfer Multisort Elektronik |
Type A 2.0mm shielded USB PCB receptacle | Molex Incorporated 105057-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 105057-0001?
Additional datasheets, footprints and schematics for 105057-0001 are listed on our Part Details page. You can also find images and similar parts to 105057-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105057-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105057-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105057-0001 fall under?
The 105057-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105057-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105057-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105057-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105057-0001 have stock available?
Authorised distributors including Sager, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 105057-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105057-0001 often in real-time on the comparison pages.
What if I can't find stock of 105057-0001?
You can fill out our help required form which you can use to request a quote for 105057-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.