Status: | Unknown |
---|---|
Series: | 105017 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,520
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
13,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
12,314
in stock
|
Buy Now | |
element14
from US$0.87
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.70
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.96
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
5,229
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
3,103
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.96
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
1,732
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,000
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105017 Series |
SVHC | No SVHC (15-Jan-2019) |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
1.27MM PF CONN LOPRO IDT WHT 2 SN 12CKT PICOFLEX | Heilind Electronics |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
Molex USB Connector, Socket, Micro USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
uUSB B Rec BotMt Flangeless TH 0.60 | Molex Incorporated 105017-1001 | RS Americas |
Socket | Transfer Multisort Elektronik |
uUSB B Rec BotMt Flangeless TH 0.60 | RS |
Conn USB Type B RCP 5 POS 0.65mm Solder RA Thru-Hole 5 Terminal 1 Port Embossed T/R | Avnet Abacus |
MICRO USB B RECEPT.BOTTOM | TTI Europe |
Where can I find additional details, specifications and documents for a 105017-1001?
Additional datasheets, footprints and schematics for 105017-1001 are listed on our Part Details page. You can also find images and similar parts to 105017-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105017-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105017-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105017-1001 fall under?
The 105017-1001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105017-1001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105017-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105017-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105017-1001 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, Farnell and Heilind Electronics have stock available or on a lead time for 105017-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105017-1001 often in real-time on the comparison pages.
What if I can't find stock of 105017-1001?
You can fill out our help required form which you can use to request a quote for 105017-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.