Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
216
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
216
in stock
|
Buy Now | |
TE Store
from US$3.88
|
161
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Cover Side | Front |
---|---|
Primary Product Material | Polyester |
Primary Product Color | Black |
Number of Rows | 2 |
Number of Positions | 80 |
Row-to-Row Spacing | 1.27mm, .05in |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Terminating |
Terminating Cvr 80P Terminating Cvr 80P |Amp Te Connectivity 104891-8 | Newark Electronics |
TERMINATING CVR 80P TERMINATING CVR 80P | Rapid Electronics |
TE Connectivity - AMP PCB Con Cover 80 50/50 GRID CABLE RCPT | Distrelec |
80 50/50 GRID CABLE RCPT COVER Connector Cover Type: Terminating Cover Primary Product Color: Black Primary Product Material: Polyester Number of Positions: 80 Operating Temperature (Max): 105 °C Terminating Cover Black | Connector Cap & Cover | Part Number: 104891-8 | Internal Number: 104891-8 | Polyester | TE Connectivity | TE Store |
Connector Accessories 80 POS Terminating Cover Thermoplastic Black Plastic Bag | Avnet America |
Connector, AMPMODU, 80 50/50 Grid Cable Rcpt Cover | TE Connectivity 104891-8 | RS Americas |
Where can I find additional details, specifications and documents for a 104891-8?
Additional datasheets, footprints and schematics for 104891-8 are listed on our Part Details page. You can also find images and similar parts to 104891-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104891-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104891-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104891-8 fall under?
The 104891-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 104891-8 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104891-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 104891-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104891-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 104891-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104891-8 often in real-time on the comparison pages.
What if I can't find stock of 104891-8?
You can fill out our help required form which you can use to request a quote for 104891-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.