Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.68
|
823
in stock
|
Buy Now | |
Newark Electronics
from US$23.64
|
823
in stock
|
Buy Now | |
Rapid Electronics
from US$18.81
|
823
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
823
in stock
|
Buy Now | |
Avnet America
from US$17.71
|
-
|
Buy Now | |
RS Americas
from US$22.05
|
-
|
Buy Now | |
TE Store
from US$41.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Rows | 2 |
Number of Positions | 80 |
Contact Type | Socket |
Contact Layout | Matrix |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | .5A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 1.27mm, .05in |
Connector Height | .691in, 17.56mm |
Connector Length | 59.13mm, 2.328in |
Wire Size | 28AWG |
Connector Width | 7.21mm, .284in |
コネクタの高さ | 17.56mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Polarization | With |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 8 |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Board |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Wire/Cable Type | Ribbon Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
80 50/50 Grid Rcpt W/Ltch Lf |Amp Te Connectivity 5-104892-8 | Newark Electronics |
TE Connectivity - AMP Cable Conn 80 50/50 GRID RCPT W/LTCH LF | Distrelec |
Conn IDC Connector RCP 80 POS 1.27mm IDT ST Cable Mount Tube | Avnet America |
Connector, AMPMODU, 80 50/50 Grid Rcpt W/Ltch Lf | TE Connectivity 5-104892-8 | RS Americas |
Special Order: 80 50/50 GRID RCPT W/LTCH LF Connector System: Cable-to-Board Number of Positions: 80 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 1.27 mm Cable-to-Board 80 1.27 mm .05" | Ribbon Cable Connector | Part Number: 5-104892-8 | Internal Number: 5-104892-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU 50/50 Grid Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Product Range | AMPMODU 50/50 Grid Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104892-8?
Additional datasheets, footprints and schematics for 5-104892-8 are listed on our Part Details page. You can also find images and similar parts to 5-104892-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104892-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104892-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104892-8 fall under?
The 5-104892-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-104892-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104892-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104892-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104892-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-104892-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104892-8 often in real-time on the comparison pages.
What if I can't find stock of 5-104892-8?
You can fill out our help required form which you can use to request a quote for 5-104892-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.