Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.42
|
427
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
427
in stock
|
Buy Now | |
Rapid Electronics
from US$2.95
|
427
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
427
in stock
|
Buy Now | |
Farnell
from US$5.69
|
350
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Boersig
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Cover Side | Front |
---|---|
Primary Product Material | Polyester |
Primary Product Color | Black |
Number of Rows | 2 |
Number of Positions | 70 |
Row-to-Row Spacing | 1.27mm, .05in |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Terminating |
Headers & Wire Housings 70 50/50 Grid Cable |Amp Te Connectivity 104891-7 | Newark Electronics |
Headers&Wire Housings 70 50/50 GRID CABLE | Rapid Electronics |
TE Connectivity 70 50/50 GRID CABLE RCPT COVER Headers & Wire Housings 70 50/50 GRID CABLE | Distrelec |
COVER, PET, 70POS, BLACK | Farnell |
Connector Accessories 70 POS Terminating Cover Thermoplastic Black Plastic Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMPMODU Series Connectors |
Connector Body Material | PET (Polyester) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104891-7?
Additional datasheets, footprints and schematics for 104891-7 are listed on our Part Details page. You can also find images and similar parts to 104891-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104891-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104891-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104891-7 fall under?
The 104891-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 104891-7 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104891-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 104891-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104891-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104891-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104891-7 often in real-time on the comparison pages.
What if I can't find stock of 104891-7?
You can fill out our help required form which you can use to request a quote for 104891-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.