104894-7 PCB Connectors by TE Connectivity

70 50/50 GRID RA HDR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.24

Distributor Stock
Logo for Newark
Newark
from US$11.64
120
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$11.24
120
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.30
120
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$15.47
120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.84
-
Buy Now
Logo for Farnell
Farnell
from US$17.53
-
Buy Now

Specifications

PCB Retention Feature Material Copper Alloy
Post Size .015in
PCB Retention Feature Plating Material Tin-Lead over Nickel
Beschichtungsmaterial der PCB-Arretierung Tin-Lead over Nickel
Connector Profile Standard
Number of Positions 70
PCB Mount Orientation Right Angle
Number of Rows 2
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 30µin
Contact Type Pin
Contact Mating Area Plating Material Gold
Mating Post Length .12in, 3.048mm
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Current Rating (Max) .5A
PCB Contact Termination Area Plating Material Thickness 150µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Row-to-Row Spacing .05in, 1.27mm
Shrouded End Dimension .036in
Dielectric Withstanding Voltage 300 VAC
Operating Voltage 30VAC
Centerline (Pitch) .05in, 1.27mm
Housing Material Thermoplastic
Housing Color Black
Number of Shrouded Sides 1
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Panel Mount Feature Without
PCB Mount Retention Type Hold-Down Post
Mating Alignment Type Keyed
PCB Mount Retention With
Mating Alignment With
Strain Relief Without
Solder Process Feature Board Standoff
実装方法 Box & Tube, Tube
Packaging Method Tube, Box & Tube
Packaging Quantity 9
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Headers & Wire Housings 70 50/50 Grid Ra Hdr |Amp Te Connectivity 104894-7 | Newark Electronics
Headers&Wire Housings 70 50/50 GRID RA HDR | Rapid Electronics
TE Connectivity Headers & Wire Housings 70 50/50 GRID RA | Distrelec
Conn Shrouded Header HDR 70 POS 1.27mm Solder RA SMD Tube | Avnet America
TE | RS Americas


104894-7 . Unknown Parts by Unknown

CONNECTOR HEADER 70POS 2ROW 1.27MM

Status: Unknown
Series: AMPMODU 50/50 Grid Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.27mm
No. of Contacts 70Contacts
Gender Header
Product Range AMPMODU 50/50 Grid Series
Contact Termination Type Surface Mount
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104894-7?

Additional datasheets, footprints and schematics for 104894-7 are listed on our Part Details page. You can also find images and similar parts to 104894-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104894-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104894-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104894-7 fall under?

The 104894-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 104894-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104894-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 104894-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104894-7 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 104894-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104894-7 often in real-time on the comparison pages.

What if I can't find stock of 104894-7?

You can fill out our help required form which you can use to request a quote for 104894-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay