Status: | Unknown |
---|---|
Series: | OMNIMATE Power LXXX Series |
RoHS: | Unknown |
Pitch Spacing | 15mm |
---|---|
No. of Positions | 4Ways |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 1AWG |
Conductor Area CSA | 50mm² |
Wire Connection Method | Screw |
Rated Current | 150A |
Rated Voltage | 1kV |
Block Orientation | Through Hole Right Angle |
Product Range | OMNIMATE Power LXXX Series |
SVHC | No SVHC (15-Jan-2018) |
Lxxx 15.00/04/90F 4.5Sn Bk Bx Rohs Compliant: Yes |Weidmuller 1047310000 | Newark Electronics |
TB, WIRE TO BRD, 4POS, 1AWG, TH | element14 |
PCB Terminal Block Connector 4 Position 15mm Solder Right Angle Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1047310000?
Additional datasheets, footprints and schematics for 1047310000 are listed on our Part Details page. You can also find images and similar parts to 1047310000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1047310000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1047310000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1047310000 fall under?
The 1047310000 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to 1047310000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1047310000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1047310000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1047310000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1047310000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1047310000 often in real-time on the comparison pages.
What if I can't find stock of 1047310000?
You can fill out our help required form which you can use to request a quote for 1047310000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.